Lumberg Automation - A Belden Brand Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation RKWT 4-679/2M

Description
SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKWT Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKWT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation - 11X9208 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation
11X9208
Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation 11X9208
SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKWT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-FREE END, 2M; Connector Type A:90° M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:RKWT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11X9208
Product Name Sensor Cord, 4P, M12 Plug-Free End, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064559-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details