SENSOR CORD, 5P, M8 PLUG-M8 RCPT, 2M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; No. of Positions:5Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 80Y6217 |
| Product Name | Sensor Cord, 5P, M8 Plug-M8 Rcpt, 2M; Connector Type A Lumberg Automation |
| Cable Length | 6.56 ft (20 dm) |