Lumberg Automation - A Belden Brand Sensor Cord, 4P, 7/8 Rcpt-Free End, 1F; Connector Type A Lumberg Automation RSF 40-639/1F

Description
Mini, Receptacle, Male, 4-pole 16 AWG, 1/2-14 NPT, U.S. Color Code.
Datasheet
Description
Mini, Receptacle, Male, 4-pole 16 AWG, 1/2-14 NPT, U.S. Color Code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSF 40-639/1F - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSF 40-639/1F
RSF 40-639/1F
Mini, Receptacle, Male, 4-pole 16 AWG, 1/2-14 NPT, U.S. Color Code.

Mini, Receptacle, Male, 4-pole 16 AWG, 1/2-14 NPT, U.S. Color Code.

Datasheet
Sensor Cord, 4P, 7/8 Rcpt-Free End, 1F; Connector Type A Lumberg Automation - 11X9657 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, 7/8 Rcpt-Free End, 1F; Connector Type A Lumberg Automation
11X9657
Sensor Cord, 4P, 7/8 Rcpt-Free End, 1F; Connector Type A Lumberg Automation 11X9657
SENSOR CORD, 4P, 7/8" RCPT-FREE END, 1F; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Product Range:RSF Series RoHS Compliant: Yes

SENSOR CORD, 4P, 7/8" RCPT-FREE END, 1F; Connector Type A:7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:1ft; Product Range:RSF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number RSF 40-639/1F 11X9657
Product Name Sensor Cord, 4P, 7/8 Rcpt-Free End, 1F; Connector Type A Lumberg Automation
Connector Type Mini 7/8" 7/8" Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details