Lumberg Automation - A Belden Brand Single Ended Sensor Cordset, Right Angle M12 4 Position Female, 2M; Connector Type A Lumberg Automation RKWT 4-602/2M

Description
SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M12 4 POSITION FEMALE, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft
Datasheet
Description
SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M12 4 POSITION FEMALE, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Ended Sensor Cordset, Right Angle M12 4 Position Female, 2M; Connector Type A Lumberg Automation - 05X9062 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, Right Angle M12 4 Position Female, 2M; Connector Type A Lumberg Automation
05X9062
Single Ended Sensor Cordset, Right Angle M12 4 Position Female, 2M; Connector Type A Lumberg Automation 05X9062
SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M12 4 POSITION FEMALE, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft

SINGLE ENDED SENSOR CORDSET, RIGHT ANGLE M12 4 POSITION FEMALE, 2M; Connector Type A:90° M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05X9062
Product Name Single Ended Sensor Cordset, Right Angle M12 4 Position Female, 2M; Connector Type A Lumberg Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details