Lumberg Automation - A Belden Brand Circular Cable Assemblies RKW 50-877/2M

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1159-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1159-ND
Circular Cable Assemblies 1794-1159-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, 5P 7/8 Rcpt-Free End, 6.6 ; Connector Type A Lumberg Automation - 11X9098 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P 7/8 Rcpt-Free End, 6.6 ; Connector Type A Lumberg Automation
11X9098
Sensor Cord, 5P 7/8 Rcpt-Free End, 6.6 ; Connector Type A Lumberg Automation 11X9098
SENSOR CORD, 5P 7/8" RCPT-FREE END, 6.6 ; Connector Type A:90° Mini 7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P 7/8" RCPT-FREE END, 6.6 ; Connector Type A:90° Mini 7/8" Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - RKW 50-877/2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
RKW 50-877/2M
Cable Assemblies - Circular Cable Assemblies RKW 50-877/2M
CBL CIRC 5POS FEM TO WIRE 6.56'

CBL CIRC 5POS FEM TO WIRE 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1159-ND 11X9098 RKW 50-877/2M
Product Name Circular Cable Assemblies Sensor Cord, 5P 7/8 Rcpt-Free End, 6.6 ; Connector Type A Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
USB Cables - Q937-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers