Lumberg Automation - A Belden Brand Sensor Cord, 7/8 Rcpt-Free End, 13.1 ; Connector Type A Lumberg Automation RKW40-839/4M

Description
SENSOR CORD, 7/8" RCPT-FREE END, 13.1 ; Connector Type A:90° Mini 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 7/8" RCPT-FREE END, 13.1 ; Connector Type A:90° Mini 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 7/8 Rcpt-Free End, 13.1 ; Connector Type A Lumberg Automation - 47AC3098 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 7/8 Rcpt-Free End, 13.1 ; Connector Type A Lumberg Automation
47AC3098
Sensor Cord, 7/8 Rcpt-Free End, 13.1 ; Connector Type A Lumberg Automation 47AC3098
SENSOR CORD, 7/8" RCPT-FREE END, 13.1 ; Connector Type A:90° Mini 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 7/8" RCPT-FREE END, 13.1 ; Connector Type A:90° Mini 7/8" Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47AC3098
Product Name Sensor Cord, 7/8 Rcpt-Free End, 13.1 ; Connector Type A Lumberg Automation
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details