Lumberg Automation - A Belden Brand Sensor Cord, 5P 7/8 Plug-Rcpt, 131.2 ; Connector Type A Lumberg Automation RSRK50-877/40M

Description
SENSOR CORD, 5P 7/8" PLUG-RCPT, 131.2 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:40m; Cable Length - Imperial:131.2ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P 7/8" PLUG-RCPT, 131.2 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:40m; Cable Length - Imperial:131.2ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P 7/8 Plug-Rcpt, 131.2 ; Connector Type A Lumberg Automation - 47AC3111 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P 7/8 Plug-Rcpt, 131.2 ; Connector Type A Lumberg Automation
47AC3111
Sensor Cord, 5P 7/8 Plug-Rcpt, 131.2 ; Connector Type A Lumberg Automation 47AC3111
SENSOR CORD, 5P 7/8" PLUG-RCPT, 131.2 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:40m; Cable Length - Imperial:131.2ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P 7/8" PLUG-RCPT, 131.2 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:40m; Cable Length - Imperial:131.2ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 47AC3111
Product Name Sensor Cord, 5P 7/8 Plug-Rcpt, 131.2 ; Connector Type A Lumberg Automation
Cable Length 131 ft (400 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details