Cable Assembly 9.84' (3.00m)
CBL 5POS MALE TO FMALE 9.84'
SENSOR CORD, 5P 7/8" PLUG-RCPT, 9.8 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1794-1167-ND | RSRK 50-877/3M | 12X0046 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, 5P 7/8 Plug-Rcpt, 9.8 ; Connector Type A Lumberg Automation |
| Cable Shielding | No Shielding | No Shielding; Unshielded |