Lumberg Automation - A Belden Brand Cable assy, M8; Male Straight/Cut-end, 3 pole (5 meter length) RSMV 3-224/5M

Description
Cable assy, M8; Male Straight/Cut-end, 3 pole (5 meter length)
Datasheet
Description
Cable assy, M8; Male Straight/Cut-end, 3 pole (5 meter length)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable assy, M8; Male Straight/Cut-end, 3 pole (5 meter length) - 70050982 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable assy, M8; Male Straight/Cut-end, 3 pole (5 meter length)
70050982
Cable assy, M8; Male Straight/Cut-end, 3 pole (5 meter length) 70050982
Cable assy, M8; Male Straight/Cut-end, 3 pole (5 meter length)

Cable assy, M8; Male Straight/Cut-end, 3 pole (5 meter length)

Supplier's Site
Single Ended Sensor Cordset, M8 3 Position Male, 5M; Connector Type A Lumberg Automation - 05X9076 - Newark, An Avnet Company
Chicago, IL, United States
Single Ended Sensor Cordset, M8 3 Position Male, 5M; Connector Type A Lumberg Automation
05X9076
Single Ended Sensor Cordset, M8 3 Position Male, 5M; Connector Type A Lumberg Automation 05X9076
SINGLE ENDED SENSOR CORDSET, M8 3 POSITION MALE, 5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

SINGLE ENDED SENSOR CORDSET, M8 3 POSITION MALE, 5M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70050982 05X9076
Product Name Cable assy, M8; Male Straight/Cut-end, 3 pole (5 meter length) Single Ended Sensor Cordset, M8 3 Position Male, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details