LEAD,PVC, M12 R/A SKT-FREE END,5P,2M; Connector to Connector:90° M12 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Sensor; Connector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 47T2390 |
| Product Name | Lead,pvc, M12 R/a Skt-Free End,5P,2M; Connector To Connector Lumberg Automation |
| Cable Length | 6.56 ft (20 dm) |