Lumberg Automation - A Belden Brand Sensor Cord, 4P, M8 Ra Plug-Free End, 5M; Connector Type A Lumberg Automation RSMWV 4-594/5 M

Description
SENSOR CORD, 4P, M8 RA PLUG-FREE END, 5M; Connector Type A:90° M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P, M8 RA PLUG-FREE END, 5M; Connector Type A:90° M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P, M8 Ra Plug-Free End, 5M; Connector Type A Lumberg Automation - 54Y0614 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M8 Ra Plug-Free End, 5M; Connector Type A Lumberg Automation
54Y0614
Sensor Cord, 4P, M8 Ra Plug-Free End, 5M; Connector Type A Lumberg Automation 54Y0614
SENSOR CORD, 4P, M8 RA PLUG-FREE END, 5M; Connector Type A:90° M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P, M8 RA PLUG-FREE END, 5M; Connector Type A:90° M8 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54Y0614
Product Name Sensor Cord, 4P, M8 Ra Plug-Free End, 5M; Connector Type A Lumberg Automation
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details