Lumberg Automation - A Belden Brand Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation RSF 5-1/2-14/0.5M

Description
Micro (M12), Receptacle, 5-pole, Male for front mounting, 22 AWG, panel mount thread 1/2-14 NPT, IP 68 and NEMA 6P rated.
Datasheet
Description
Micro (M12), Receptacle, 5-pole, Male for front mounting, 22 AWG, panel mount thread 1/2-14 NPT, IP 68 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSF 5-1/2-14/0.5M - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSF 5-1/2-14/0.5M
RSF 5-1/2-14/0.5M
Micro (M12), Receptacle, 5-pole, Male for front mounting, 22 AWG, panel mount thread 1/2-14 NPT, IP 68 and NEMA 6P rated.

Micro (M12), Receptacle, 5-pole, Male for front mounting, 22 AWG, panel mount thread 1/2-14 NPT, IP 68 and NEMA 6P rated.

Datasheet
Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation - 05X9395 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation
05X9395
Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation 05X9395
SENSOR CONNECTOR, RECEPTACLE, M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:RSF Series RoHS Compliant: Yes

SENSOR CONNECTOR, RECEPTACLE, M12; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:RSF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number RSF 5-1/2-14/0.5M 05X9395
Product Name Sensor Connector, Receptacle, M12; Connector Type A Lumberg Automation
Connector Type M12 M12 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2002-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers