Lumberg Automation - A Belden Brand Connector, M12 Micro, Male Receptacle, 8 Pole, 0.5 Meter Cable, 600002628 RSF 8-S3103/0.5M

Description
Connector, M12 Micro, Male Receptacle, 8 Pole, 0.5 Meter Cable, 600002628
Datasheet
Description
Connector, M12 Micro, Male Receptacle, 8 Pole, 0.5 Meter Cable, 600002628
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Connector, M12 Micro, Male Receptacle, 8 Pole, 0.5 Meter Cable, 600002628
70051246
Connector, M12 Micro, Male Receptacle, 8 Pole, 0.5 Meter Cable, 600002628 70051246
Connector, M12 Micro, Male Receptacle, 8 Pole, 0.5 Meter Cable, 600002628

Connector, M12 Micro, Male Receptacle, 8 Pole, 0.5 Meter Cable, 600002628

Supplier's Site
Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation - 11X9703 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation
11X9703
Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation 11X9703
SENSOR CORD, 8P, M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:RSF Series RoHS Compliant: Yes

SENSOR CORD, 8P, M12 RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft; Product Range:RSF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 70051246 11X9703
Product Name Connector, M12 Micro, Male Receptacle, 8 Pole, 0.5 Meter Cable, 600002628 Sensor Cord, 8P, M12 Rcpt-Free End, 0.5M; Connector Type A Lumberg Automation
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details