Lumberg Automation - A Belden Brand Circular Cable Assemblies RSRK 40-839/2M

Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1142-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1142-ND
Circular Cable Assemblies 1794-1142-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - RSRK 40-839/2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
RSRK 40-839/2M
Cable Assemblies - Circular Cable Assemblies RSRK 40-839/2M
CBL 4POS MALE TO FMALE 6.56'

CBL 4POS MALE TO FMALE 6.56'

Supplier's Site
Sensor Cord, 4P 7/8 Plug-Rcpt, 6.6 ; Connector Type A Lumberg Automation - 11X9987 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P 7/8 Plug-Rcpt, 6.6 ; Connector Type A Lumberg Automation
11X9987
Sensor Cord, 4P 7/8 Plug-Rcpt, 6.6 ; Connector Type A Lumberg Automation 11X9987
SENSOR CORD, 4P 7/8" PLUG-RCPT, 6.6 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P 7/8" PLUG-RCPT, 6.6 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1142-ND RSRK 40-839/2M 11X9987
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P 7/8 Plug-Rcpt, 6.6 ; Connector Type A Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Armored Test Cable, 40.0 GHz, 78.7″ - KBL-2M-LOW+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers