Lumberg Automation - A Belden Brand Circular Cable Assemblies RSRK 40-839/4M

Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet
Description
Cable Assembly 13.12' (4.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1794-1144-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1794-1144-ND
Circular Cable Assemblies 1794-1144-ND
Cable Assembly 13.12' (4.00m)

Cable Assembly 13.12' (4.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - RSRK 40-839/4M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
RSRK 40-839/4M
Cable Assemblies - Circular Cable Assemblies RSRK 40-839/4M
CBL 4POS MALE TO FMALE 13.12'

CBL 4POS MALE TO FMALE 13.12'

Supplier's Site
Sensor Cord, 4P 7/8 Plug-Rcpt, 13.1 ; Connector Type A Lumberg Automation - 11X9991 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P 7/8 Plug-Rcpt, 13.1 ; Connector Type A Lumberg Automation
11X9991
Sensor Cord, 4P 7/8 Plug-Rcpt, 13.1 ; Connector Type A Lumberg Automation 11X9991
SENSOR CORD, 4P 7/8" PLUG-RCPT, 13.1 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 4P 7/8" PLUG-RCPT, 13.1 ; Connector Type A:Mini 7/8" Plug; Connector Type B:Mini 7/8" Receptacle; No. of Positions:4 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1794-1144-ND RSRK 40-839/4M 11X9991
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P 7/8 Plug-Rcpt, 13.1 ; Connector Type A Lumberg Automation
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details