Lumberg Automation - A Belden Brand Connector, 7/8 Mini, Male Receptacle, 4Pole, 0.3 Meter Cable RSF 40-693/0.3M

Description
Mini, Receptacle, Male, 4-pole, 18 AWG, 1/2"" NPT, IEC Color Code.
Datasheet
Description
Mini, Receptacle, Male, 4-pole, 18 AWG, 1/2"" NPT, IEC Color Code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSF 40-693/0.3M - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSF 40-693/0.3M
RSF 40-693/0.3M
Mini, Receptacle, Male, 4-pole, 18 AWG, 1/2"" NPT, IEC Color Code.

Mini, Receptacle, Male, 4-pole, 18 AWG, 1/2"" NPT, IEC Color Code.

Datasheet
Fort Worth, TX, USA
Connector, 7/8 Mini, Male Receptacle, 4Pole, 0.3 Meter Cable
70051078
Connector, 7/8 Mini, Male Receptacle, 4Pole, 0.3 Meter Cable 70051078
Connector, 7/8 Mini, Male Receptacle, 4Pole, 0.3 Meter Cable

Connector, 7/8 Mini, Male Receptacle, 4Pole, 0.3 Meter Cable

Supplier's Site

Technical Specifications

  Lumberg Automation - A Belden Brand Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number RSF 40-693/0.3M 70051078
Product Name Connector, 7/8 Mini, Male Receptacle, 4Pole, 0.3 Meter Cable
Connector Type Mini 7/8"
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details