Lumberg Automation - A Belden Brand RSF 5 U/1F

Description
Micro (1/2-20) Receptacle, Dual Keyway, 5-Pole, Male for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.
Datasheet
Description
Micro (1/2-20) Receptacle, Dual Keyway, 5-Pole, Male for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSF 5 U/1F - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSF 5 U/1F
RSF 5 U/1F
Micro (1/2-20) Receptacle, Dual Keyway, 5-Pole, Male for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.

Micro (1/2-20) Receptacle, Dual Keyway, 5-Pole, Male for front mounting, dual keyway, 22 AWG, flying leads, panel mount thread 1/4-18 NPT, IP 68 and NEMA 6P rated.

Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand
Product Category Cable Assemblies
Product Number RSF 5 U/1F
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 13.12 ft (40 dm)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers