Lumberg Automation - A Belden Brand Sensor Cord, 5P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation RSM 5-671/10 M

Description
SENSOR CORD, 5P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation - 80Y6246 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation
80Y6246
Sensor Cord, 5P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation 80Y6246
SENSOR CORD, 5P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P, M8 PLUG-FREE END, 10M; Connector Type A:M8 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80Y6246
Product Name Sensor Cord, 5P, M8 Plug-Free End, 10M; Connector Type A Lumberg Automation
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details