TE Connectivity Photo Optic Sensors 10104018-20

Description
Dimensions Product Height : 4.8 MM  [.188 INCH ] Product Length (MM) : 4 Product Width : 1.3 MM  [.051 INCH ] Product Type Features Photo Optic Sensor Type : Photo Optic Emitter Sensor Package : SMT Signal Characteristics Operating Wavelength (NANOM) : 660, 905 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.8 MM  [.188 INCH ] Product Length (MM) : 4 Product Width : 1.3 MM  [.051 INCH ] Product Type Features Photo Optic Sensor Type : Photo Optic Emitter Sensor Package : SMT Signal Characteristics Operating Wavelength (NANOM) : 660, 905 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Optic Sensors - 10104018-20 - TE Connectivity
Berwyn, PA, United States
Photo Optic Sensors
10104018-20
Photo Optic Sensors 10104018-20
Dimensions Product Height : 4.8 MM  [.188 INCH ] Product Length (MM) : 4 Product Width : 1.3 MM  [.051 INCH ] Product Type Features Photo Optic Sensor Type : Photo Optic Emitter Sensor Package : SMT Signal Characteristics Operating Wavelength (NANOM) : 660, 905 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Dimensions


  • Product Height : 4.8 MM  [.188 INCH ]
  • Product Length (MM) : 4
  • Product Width : 1.3 MM  [.051 INCH ]

Product Type Features


  • Photo Optic Sensor Type : Photo Optic Emitter
  • Sensor Package : SMT

Signal Characteristics


  • Operating Wavelength (NANOM) : 660, 905

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
EMITTER 660/905NM PHOTO OPTIC, SMT - 10104018-20 - Heilind Electronics, Inc.
Wilmington, MA, United States
EMITTER 660/905NM PHOTO OPTIC, SMT
10104018-20
EMITTER 660/905NM PHOTO OPTIC, SMT 10104018-20
EMITTER 660/905NM PHOTO OPTIC, SMT

EMITTER 660/905NM PHOTO OPTIC, SMT

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 10104018-20 10104018-20
Product Name Photo Optic Sensors EMITTER 660/905NM PHOTO OPTIC, SMT
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data