TE Connectivity Photodiode Sensors 3001220-F

Description
Dimensions Active Area Width : 3.71 MM  [.146 INCH ] Total Active Area : 11.9 MMSQ  [.018 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Pulsed Light Detection Product Type Features Optical Detector Type : Pin Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO) Signal Characteristics Operating Wavelength (NANOM) : 400 - 1100 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 100 DEGF ]
Request a Quote
Description
Dimensions Active Area Width : 3.71 MM  [.146 INCH ] Total Active Area : 11.9 MMSQ  [.018 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Pulsed Light Detection Product Type Features Optical Detector Type : Pin Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO) Signal Characteristics Operating Wavelength (NANOM) : 400 - 1100 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 100 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photodiode Sensors - 3001220-F - TE Connectivity
Berwyn, PA, United States
Photodiode Sensors
3001220-F
Photodiode Sensors 3001220-F
Dimensions Active Area Width : 3.71 MM  [.146 INCH ] Total Active Area : 11.9 MMSQ  [.018 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Pulsed Light Detection Product Type Features Optical Detector Type : Pin Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO) Signal Characteristics Operating Wavelength (NANOM) : 400 - 1100 Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 100 DEGF ]

Dimensions


  • Active Area Width : 3.71 MM  [.146 INCH ]
  • Total Active Area : 11.9 MMSQ  [.018 INCHSQ ]

Operation/Application


  • Optical Sensor Application : Pulsed Light Detection

Product Type Features


  • Optical Detector Type : Pin Photodiode
  • Optical Sensor Product Type : Detector
  • Sensor Package : Transistor Outline (TO)

Signal Characteristics


  • Operating Wavelength (NANOM) : 400 - 1100

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 100 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Photoelectric Sensors
Product Number 3001220-F
Product Name Photodiode Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data