TE Connectivity
Photo Optic Sensors
10104019-20
Description
Dimensions Product Height : 4.8 MM [.188 INCH ] Product Length (MM) : 4 Product Width : 1.3 MM [.051 INCH ]
Product Type Features Photo Optic Sensor Type : Photo Optic Detector Sensor Package : SMT
Usage Conditions Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Product Height : 4.8 MM [.188 INCH ] Product Length (MM) : 4 Product Width : 1.3 MM [.051 INCH ]
Product Type Features Photo Optic Sensor Type : Photo Optic Detector Sensor Package : SMT
Usage Conditions Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Product Height : 4.8 MM [.188 INCH ] Product Length (MM) : 4 Product Width : 1.3 MM [.051 INCH ]
Product Type Features Photo Optic Sensor Type : Photo Optic Detector Sensor Package : SMT
Usage Conditions Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
Dimensions
- Product Height : 4.8 MM [.188 INCH ]
- Product Length (MM) : 4
- Product Width : 1.3 MM [.051 INCH ]
Product Type Features
- Photo Optic Sensor Type : Photo Optic Detector
- Sensor Package : SMT
Usage Conditions
- Operating Temperature Range : -20 - 80 DEGC [-4 - 176 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
10104019-20 |
|
Product Name
|
Photo Optic Sensors |
|
Operating Temperature
|
-4 to 176 F (-20 to 80 C)
|
Unlock Full Specs
to access all available technical data