Dimensions Active Area Diameter : .5 MM [.019 INCH ] Total Active Area : .2 MMSQ [.0003 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : High Speed Optical Communication, Laser Range Finder, LIDAR, Distance Measurement, Photometry, Medical Equipment
Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO)
Signal Characteristics Operating Wavelength (NANOM) : 750 - 910
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-104 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Active Area Diameter : .5 MM [.019 INCH ] Total Active Area : .2 MMSQ [.0003 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : High Speed Optical Communication, Laser Range Finder, LIDAR, Distance Measurement, Photometry, Medical Equipment
Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO)
Signal Characteristics Operating Wavelength (NANOM) : 750 - 910
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-104 - 212 DEGF ]
Dimensions Active Area Diameter : .5 MM [.019 INCH ] Total Active Area : .2 MMSQ [.0003 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : High Speed Optical Communication, Laser Range Finder, LIDAR, Distance Measurement, Photometry, Medical Equipment
Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO)
Signal Characteristics Operating Wavelength (NANOM) : 750 - 910
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-104 - 212 DEGF ]
Dimensions
Active Area Diameter : .5 MM [.019 INCH ]
Total Active Area : .2 MMSQ [.0003 INCHSQ ]
Operation/Application
Optical Sensor Application : High Speed Optical Communication, Laser Range Finder, LIDAR, Distance Measurement, Photometry, Medical Equipment
Product Type Features
Optical Detector Type : Avalanche Photodiode
Optical Sensor Product Type : Detector
Sensor Package : Transistor Outline (TO)
Signal Characteristics
Operating Wavelength (NANOM) : 750 - 910
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-104 - 212 DEGF ]