TE Connectivity
Photodiode Sensors
5000029-F
Description
Dimensions Active Area Diameter : 1.13 MM [.04 INCH ] Total Active Area : 1 MMSQ [.001 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : Optical Tweezers, Laser Beam Position Sensor, Autocollimators, Pulsed Light Detection, Ellipsometer
Product Type Features Optical Detector Type : Quadrant Pin Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO)
Signal Characteristics Operating Wavelength (NANOM) : 400 - 1100
Usage Conditions Operating Temperature Range : -40 - 212 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Active Area Diameter : 1.13 MM [.04 INCH ] Total Active Area : 1 MMSQ [.001 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : Optical Tweezers, Laser Beam Position Sensor, Autocollimators, Pulsed Light Detection, Ellipsometer
Product Type Features Optical Detector Type : Quadrant Pin Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO)
Signal Characteristics Operating Wavelength (NANOM) : 400 - 1100
Usage Conditions Operating Temperature Range : -40 - 212 DEGC [-40 - 212 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Active Area Diameter : 1.13 MM [.04 INCH ] Total Active Area : 1 MMSQ [.001 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : Optical Tweezers, Laser Beam Position Sensor, Autocollimators, Pulsed Light Detection, Ellipsometer
Product Type Features Optical Detector Type : Quadrant Pin Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO)
Signal Characteristics Operating Wavelength (NANOM) : 400 - 1100
Usage Conditions Operating Temperature Range : -40 - 212 DEGC [-40 - 212 DEGF ]
Dimensions
- Active Area Diameter : 1.13 MM [.04 INCH ]
- Total Active Area : 1 MMSQ [.001 INCHSQ ]
Operation/Application
- Optical Sensor Application : Optical Tweezers, Laser Beam Position Sensor, Autocollimators, Pulsed Light Detection, Ellipsometer
Product Type Features
- Optical Detector Type : Quadrant Pin Photodiode
- Optical Sensor Product Type : Detector
- Sensor Package : Transistor Outline (TO)
Signal Characteristics
- Operating Wavelength (NANOM) : 400 - 1100
Usage Conditions
- Operating Temperature Range : -40 - 212 DEGC [-40 - 212 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Photoelectric Sensors |
|
Product Number
|
5000029-F |
|
Product Name
|
Photodiode Sensors |
|
Operating Temperature
|
-40 to 414 F (-40 to 212 C)
|
Unlock Full Specs
to access all available technical data