Dimensions Active Area Width : .5 MM [.2 INCH ] Total Active Area : .25 MMSQ [.00039 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : Photometry, Fiber Optic Light Monitoring, Pulsed Light Detection, High Speed Optical Communication
Product Type Features Optical Detector Type : Pin Photodiode Optical Sensor Product Type : Detector Sensor Package : Surface Mounted Device (SMD)
Signal Characteristics Operating Wavelength (NANOM) : 400 - 1100
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Active Area Width : .5 MM [.2 INCH ] Total Active Area : .25 MMSQ [.00039 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : Photometry, Fiber Optic Light Monitoring, Pulsed Light Detection, High Speed Optical Communication
Product Type Features Optical Detector Type : Pin Photodiode Optical Sensor Product Type : Detector Sensor Package : Surface Mounted Device (SMD)
Signal Characteristics Operating Wavelength (NANOM) : 400 - 1100
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Dimensions Active Area Width : .5 MM [.2 INCH ] Total Active Area : .25 MMSQ [.00039 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : Photometry, Fiber Optic Light Monitoring, Pulsed Light Detection, High Speed Optical Communication
Product Type Features Optical Detector Type : Pin Photodiode Optical Sensor Product Type : Detector Sensor Package : Surface Mounted Device (SMD)
Signal Characteristics Operating Wavelength (NANOM) : 400 - 1100
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Dimensions
Active Area Width : .5 MM [.2 INCH ]
Total Active Area : .25 MMSQ [.00039 INCHSQ ]
Operation/Application
Optical Sensor Application : Photometry, Fiber Optic Light Monitoring, Pulsed Light Detection, High Speed Optical Communication
Product Type Features
Optical Detector Type : Pin Photodiode
Optical Sensor Product Type : Detector
Sensor Package : Surface Mounted Device (SMD)
Signal Characteristics
Operating Wavelength (NANOM) : 400 - 1100
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]