TE Connectivity Photodiode Sensors 3001213-F

Description
Dimensions Active Area Diameter : .95 MM  [.037 INCH ] Total Active Area : .71 MMSQ  [.001 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Analytical Instruments Product Type Features Optical Detector Type : In GaAs Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO) Signal Characteristics Operating Wavelength (NANOM) : 500 - 1700 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Dimensions Active Area Diameter : .95 MM  [.037 INCH ] Total Active Area : .71 MMSQ  [.001 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Analytical Instruments Product Type Features Optical Detector Type : In GaAs Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO) Signal Characteristics Operating Wavelength (NANOM) : 500 - 1700 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photodiode Sensors - 3001213-F - TE Connectivity
Berwyn, PA, United States
Photodiode Sensors
3001213-F
Photodiode Sensors 3001213-F
Dimensions Active Area Diameter : .95 MM  [.037 INCH ] Total Active Area : .71 MMSQ  [.001 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Analytical Instruments Product Type Features Optical Detector Type : In GaAs Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO) Signal Characteristics Operating Wavelength (NANOM) : 500 - 1700 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Dimensions


  • Active Area Diameter : .95 MM  [.037 INCH ]
  • Total Active Area : .71 MMSQ  [.001 INCHSQ ]

Operation/Application


  • Optical Sensor Application : Analytical Instruments

Product Type Features


  • Optical Detector Type : In GaAs Photodiode
  • Optical Sensor Product Type : Detector
  • Sensor Package : Transistor Outline (TO)

Signal Characteristics


  • Operating Wavelength (NANOM) : 500 - 1700

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Photoelectric Sensors
Product Number 3001213-F
Product Name Photodiode Sensors
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data