Dimensions Active Area Diameter : .23 MM [.009 INCH ] Total Active Area : .04 MMSQ [.000062 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : Medical Equipment, High Speed Optical Communication, Laser Scanner, Photometry, Distance Measurement, Laser Range Finder Optical Sensor Package : Transistor Outline (TO)
Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector
Signal Characteristics Operating Wavelength (NANOM) : 630 - 850
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-104 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Dimensions Active Area Diameter : .23 MM [.009 INCH ] Total Active Area : .04 MMSQ [.000062 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : Medical Equipment, High Speed Optical Communication, Laser Scanner, Photometry, Distance Measurement, Laser Range Finder Optical Sensor Package : Transistor Outline (TO)
Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector
Signal Characteristics Operating Wavelength (NANOM) : 630 - 850
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-104 - 212 DEGF ]
Dimensions Active Area Diameter : .23 MM [.009 INCH ] Total Active Area : .04 MMSQ [.000062 INCHSQ ]
Operation/Applicatio
n Optical Sensor Application : Medical Equipment, High Speed Optical Communication, Laser Scanner, Photometry, Distance Measurement, Laser Range Finder Optical Sensor Package : Transistor Outline (TO)
Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector
Signal Characteristics Operating Wavelength (NANOM) : 630 - 850
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-104 - 212 DEGF ]
Dimensions
Active Area Diameter : .23 MM [.009 INCH ]
Total Active Area : .04 MMSQ [.000062 INCHSQ ]
Operation/Application
Optical Sensor Application : Medical Equipment, High Speed Optical Communication, Laser Scanner, Photometry, Distance Measurement, Laser Range Finder
Optical Sensor Package : Transistor Outline (TO)
Product Type Features
Optical Detector Type : Avalanche Photodiode
Optical Sensor Product Type : Detector
Signal Characteristics
Operating Wavelength (NANOM) : 630 - 850
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-104 - 212 DEGF ]