TE Connectivity Photodiode Sensors 3001405-F

Description
Dimensions Active Area Diameter : .23 MM  [.009 INCH ] Total Active Area : .04 MMSQ  [.000062 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Laser Range Finder, High Speed Optical Communication, Distance Measurement, Photometry, Medical Equipment, Laser Scanner Optical Sensor Package : Surface Mounted Device (SMD) Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector Signal Characteristics Operating Wavelength (NANOM) : 630 - 850 Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-68 - 158 DEGF ]
Request a Quote
Description
Dimensions Active Area Diameter : .23 MM  [.009 INCH ] Total Active Area : .04 MMSQ  [.000062 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Laser Range Finder, High Speed Optical Communication, Distance Measurement, Photometry, Medical Equipment, Laser Scanner Optical Sensor Package : Surface Mounted Device (SMD) Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector Signal Characteristics Operating Wavelength (NANOM) : 630 - 850 Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-68 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photodiode Sensors - 3001405-F - TE Connectivity
Berwyn, PA, United States
Photodiode Sensors
3001405-F
Photodiode Sensors 3001405-F
Dimensions Active Area Diameter : .23 MM  [.009 INCH ] Total Active Area : .04 MMSQ  [.000062 INCHSQ ] Operation/Applicatio n Optical Sensor Application : Laser Range Finder, High Speed Optical Communication, Distance Measurement, Photometry, Medical Equipment, Laser Scanner Optical Sensor Package : Surface Mounted Device (SMD) Product Type Features Optical Detector Type : Avalanche Photodiode Optical Sensor Product Type : Detector Signal Characteristics Operating Wavelength (NANOM) : 630 - 850 Usage Conditions Operating Temperature Range : -20 - 70 DEGC  [-68 - 158 DEGF ]

Dimensions


  • Active Area Diameter : .23 MM  [.009 INCH ]
  • Total Active Area : .04 MMSQ  [.000062 INCHSQ ]

Operation/Application


  • Optical Sensor Application : Laser Range Finder, High Speed Optical Communication, Distance Measurement, Photometry, Medical Equipment, Laser Scanner
  • Optical Sensor Package : Surface Mounted Device (SMD)

Product Type Features


  • Optical Detector Type : Avalanche Photodiode
  • Optical Sensor Product Type : Detector

Signal Characteristics


  • Operating Wavelength (NANOM) : 630 - 850

Usage Conditions


  • Operating Temperature Range : -20 - 70 DEGC  [-68 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Photoelectric Sensors
Product Number 3001405-F
Product Name Photodiode Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data