ifm efector inc. Capacitive illuminated pushbutton KT5111

Description
Non-contact switching without mechanical pressure Wear-free and maintenance-free Dynamic evaluation principle protects against unauthorised use Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant
Description
Non-contact switching without mechanical pressure Wear-free and maintenance-free Dynamic evaluation principle protects against unauthorised use Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant

Suppliers

Company
Product
Description
Supplier Links
Capacitive illuminated pushbutton - KT5111 - ifm electronic gmbh
Essen, Germany
Capacitive illuminated pushbutton
KT5111
Capacitive illuminated pushbutton KT5111
Non-contact switching without mechanical pressure Wear-free and maintenance-free Dynamic evaluation principle protects against unauthorised use Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant
  • Non-contact switching without mechanical pressure
  • Wear-free and maintenance-free
  • Dynamic evaluation principle protects against unauthorised use
  • Easy installation in housing with Ø 22.5 mm drill hole
  • Oil-resistant, impact and scratch resistant
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Touch Switches and Tactile Switches
Product Number KT5111
Product Name Capacitive illuminated pushbutton
Switch Type Touch-sensitive Switch
Configuration Normally Open (NO)
Terminal Type Cable: 2 m, PUR
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3682-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Dome Style, Sealed, Subminiature, Momentary Action - P7-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
B3FS Tactile Switch (SMT) - B3FS-1010P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details