ifm electronic gmbh Capacitive illuminated pushbutton KT5114

Description
Non-contact switching without mechanical pressure Wear-free and maintenance-free Static evaluation principle protects against unauthorised use Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant
Description
Non-contact switching without mechanical pressure Wear-free and maintenance-free Static evaluation principle protects against unauthorised use Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant

Suppliers

Company
Product
Description
Supplier Links
Capacitive illuminated pushbutton - KT5114 - ifm electronic gmbh
Essen, Germany
Capacitive illuminated pushbutton
KT5114
Capacitive illuminated pushbutton KT5114
Non-contact switching without mechanical pressure Wear-free and maintenance-free Static evaluation principle protects against unauthorised use Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant
  • Non-contact switching without mechanical pressure
  • Wear-free and maintenance-free
  • Static evaluation principle protects against unauthorised use
  • Easy installation in housing with Ø 22.5 mm drill hole
  • Oil-resistant, impact and scratch resistant
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Touch Switches and Tactile Switches
Product Number KT5114
Product Name Capacitive illuminated pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4299-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100PM-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
6 suppliers
Tactile Switches - 36-5134-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers