ifm electronic gmbh Capacitive illuminated pushbutton KT5311

Description
Non-contact switching without mechanical pressure Robust, impact and scratch resistant stainless steel housing High protection rating for the requirements of harsh industrial environments Use in applications with regular cleaning Dynamic evaluation principle protects against unauthorised use
Description
Non-contact switching without mechanical pressure Robust, impact and scratch resistant stainless steel housing High protection rating for the requirements of harsh industrial environments Use in applications with regular cleaning Dynamic evaluation principle protects against unauthorised use

Suppliers

Company
Product
Description
Supplier Links
Capacitive illuminated pushbutton - KT5311 - ifm electronic gmbh
Essen, Germany
Capacitive illuminated pushbutton
KT5311
Capacitive illuminated pushbutton KT5311
Non-contact switching without mechanical pressure Robust, impact and scratch resistant stainless steel housing High protection rating for the requirements of harsh industrial environments Use in applications with regular cleaning Dynamic evaluation principle protects against unauthorised use
  • Non-contact switching without mechanical pressure
  • Robust, impact and scratch resistant stainless steel housing
  • High protection rating for the requirements of harsh industrial environments
  • Use in applications with regular cleaning
  • Dynamic evaluation principle protects against unauthorised use
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Touch Switches and Tactile Switches
Product Number KT5311
Product Name Capacitive illuminated pushbutton
Switch Type Touch-sensitive Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7026-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details