ifm electronic gmbh Capacitive illuminated pushbutton KT5350

Description
Non-contact switching without mechanical pressure Robust, impact and scratch resistant stainless steel housing High protection rating for the requirements of harsh industrial environments Use in applications with regular cleaning Bistable evaluation principle
Description
Non-contact switching without mechanical pressure Robust, impact and scratch resistant stainless steel housing High protection rating for the requirements of harsh industrial environments Use in applications with regular cleaning Bistable evaluation principle

Suppliers

Company
Product
Description
Supplier Links
Capacitive illuminated pushbutton - KT5350 - ifm electronic gmbh
Essen, Germany
Capacitive illuminated pushbutton
KT5350
Capacitive illuminated pushbutton KT5350
Non-contact switching without mechanical pressure Robust, impact and scratch resistant stainless steel housing High protection rating for the requirements of harsh industrial environments Use in applications with regular cleaning Bistable evaluation principle
  • Non-contact switching without mechanical pressure
  • Robust, impact and scratch resistant stainless steel housing
  • High protection rating for the requirements of harsh industrial environments
  • Use in applications with regular cleaning
  • Bistable evaluation principle
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Touch Switches and Tactile Switches
Product Number KT5350
Product Name Capacitive illuminated pushbutton
Switch Type Touch-sensitive Switch
Configuration Normally Open (NO)
Terminal Type Cable: 2 m, PUR
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1301.9316.24TR-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
R program - RDL - Illuminated pushbutton - RDLGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Low Profile Process Sealed Tactile - JB15HAP-5A - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
30mm Key Selector Push Buttons - AK2-2PO-KD2 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details