ifm efector inc. Capacitive illuminated pushbutton KT5110

Description
Non-contact switching without mechanical pressure Wear-free and maintenance-free Static evaluation principle protects against unauthorised use Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant
Description
Non-contact switching without mechanical pressure Wear-free and maintenance-free Static evaluation principle protects against unauthorised use Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant

Suppliers

Company
Product
Description
Supplier Links
Capacitive illuminated pushbutton - KT5110 - ifm electronic gmbh
Essen, Germany
Capacitive illuminated pushbutton
KT5110
Capacitive illuminated pushbutton KT5110
Non-contact switching without mechanical pressure Wear-free and maintenance-free Static evaluation principle protects against unauthorised use Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant
  • Non-contact switching without mechanical pressure
  • Wear-free and maintenance-free
  • Static evaluation principle protects against unauthorised use
  • Easy installation in housing with Ø 22.5 mm drill hole
  • Oil-resistant, impact and scratch resistant
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Touch Switches and Tactile Switches
Product Number KT5110
Product Name Capacitive illuminated pushbutton
Switch Type Touch-sensitive Switch
Configuration Normally Open (NO)
Terminal Type Cable: 2 m, PUR
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2041-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
B3J Hinged Tactile Switch - B3J-6200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Tactile Switches - 36-5134-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers