ifm electronic gmbh Capacitive illuminated pushbutton KT6100

Description
Ergonomic working by softly touching the sensor Start-up delay prevents unintentional switching Plant condition indicated via RGB LEDs Various setting options such as colour, NO/NC or triggering via IO-Link Adjustable brightness and sensitivity in wet environments or when operators wear gloves
Description
Ergonomic working by softly touching the sensor Start-up delay prevents unintentional switching Plant condition indicated via RGB LEDs Various setting options such as colour, NO/NC or triggering via IO-Link Adjustable brightness and sensitivity in wet environments or when operators wear gloves

Suppliers

Company
Product
Description
Supplier Links
Capacitive illuminated pushbutton - KT6100 - ifm electronic gmbh
Essen, Germany
Capacitive illuminated pushbutton
KT6100
Capacitive illuminated pushbutton KT6100
Ergonomic working by softly touching the sensor Start-up delay prevents unintentional switching Plant condition indicated via RGB LEDs Various setting options such as colour, NO/NC or triggering via IO-Link Adjustable brightness and sensitivity in wet environments or when operators wear gloves
  • Ergonomic working by softly touching the sensor
  • Start-up delay prevents unintentional switching
  • Plant condition indicated via RGB LEDs

  • Various setting options such as colour, NO/NC or triggering via IO-Link
  • Adjustable brightness and sensitivity in wet environments or when operators wear gloves
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Touch Switches and Tactile Switches
Product Number KT6100
Product Name Capacitive illuminated pushbutton
Switch Type Touch-sensitive Switch
Configuration Normally Open (NO); Normally Closed (NC)
Terminal Type Cable: 2 m, PUR
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3459-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers