ifm electronic gmbh Capacitive illuminated pushbutton KT5150

Description
Non-contact switching without mechanical pressure Wear-free and maintenance-free Bistable evaluation principle Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant
Description
Non-contact switching without mechanical pressure Wear-free and maintenance-free Bistable evaluation principle Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant

Suppliers

Company
Product
Description
Supplier Links
Capacitive illuminated pushbutton - KT5150 - ifm electronic gmbh
Essen, Germany
Capacitive illuminated pushbutton
KT5150
Capacitive illuminated pushbutton KT5150
Non-contact switching without mechanical pressure Wear-free and maintenance-free Bistable evaluation principle Easy installation in housing with Ø 22.5 mm drill hole Oil-resistant, impact and scratch resistant
  • Non-contact switching without mechanical pressure
  • Wear-free and maintenance-free
  • Bistable evaluation principle
  • Easy installation in housing with Ø 22.5 mm drill hole
  • Oil-resistant, impact and scratch resistant
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Touch Switches and Tactile Switches
Product Number KT5150
Product Name Capacitive illuminated pushbutton
Switch Type Touch-sensitive Switch
Configuration Normally Open (NO)
Terminal Type Cable: 2 m, PUR
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
Hardware - AT4059H - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details