HAWE North America Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Load holding valves are pressure valves, which act always on the returnflow side of double acting consumers. They block the return duct according to their set pressure (setting approx. 15%... | |
| Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. | |
| Shuttle valves are stop valves with two inlets and one outlet. There is a ball in the inside of the valve, which can travel from one inlet to the other. | |
| The check and pre-fill valves type F utilize a spring pre-loaded valve head. The check valves type F enable free flow in one direction and block the flow in the... | |
| The check valves type CRK and CRB are used to block the flow in one direction and allow free flow in the opposite direction. The check valve type CRK is... | |
| The check valves type HR with hydraulic release, are designed as manifold mounting valves and are available in six sizes. These valves are used in hydraulic circuits with design related,... | |
| The check valves type RK/RB, RC, RE, and ER are used to block the flowin one direction and enable free flow in the opposite direction. The check valves type RK/RB... | |
| The check valves with hydraulic release type RH and DRH are used for blocking one or two consumer lines, as hydraulically actuated drain valves, or idle circulation valves. The valves... | |
| The directional cone seated valves types BVG, BVE, and BVP are 2/2- and3/2-way directional valves which are available in two sizes. Size 1 valves feature optionally a version with industrial... | |
| The directional seated valves types VH, VHR and VHP operate leakage free and are available in two different sizes. They are operated via a hand lever on an eccentric shaft... | |
| The directional spool valve bank type PSL/PSV consists of directly attached valve sections. Type PSL is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSV is for... | |
| The directional spool valve bank type PSLF/PSVF consists of valve sections attachedvia manifolds. Type PSLF is designed for constant delivery pump systems (pressure/flow controller) whereas the type PSVF is for... | |
| The directional spool valve banks type DL are used in mobile or stationary hydraulic systems with single and double acting consumers enabling flow control by means of manually controlled throttling. | |
| The directional spool valves with optional pressure limiting valve type SG and SP are available either for pipe connection (type SG) or manifold mounting (type SP). They are widely used... | |
| The flow dividers type TQ divide (collect) total flow entering (exiting) atport C. The distribution is independent of working pressure at ports Aand B, and may be divided equally or... | |
| The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed... | |
| The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They... | |
| The pressure controlled 2-way directional valve automatically switches one (low pressure) of two circuits feeding a hydraulic system into idle circulation as soon as the adjusted pressure is achieved or... | |
| The screw-in check valves with hydraulic release type CRH and RHC are used in hydraulic circuits together with design related, leaking directional valves, as a hydraulically actuated drain, or idle... | |
| The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control... | |
| The task of pressure reducing valves in a hydraulic circuit is to maintain a rather constant outlet pressure despite a higher and changing inlet pressure. They are used when an... | |
| The task of pressure reducing valves in a hydraulic circuit is to maintain arather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic... | |
| The task of pressure reducing valves in a hydraulic circuit is to maintaina rather constant outlet pressure despite a higher and changing inletpressure. They are used when an hydraulic circuit... | |
| The throttle and shut-off valves types AVT, AV, and CAV, which can be completely blocked, are available in various sizes and belong to the flow valve group. Versions AV...E and... | |
| The valve bank type VB consists of a connection block (with ports P and R), the directional seated valves (acc. to D 7300) installed on sub-plates and connected in parallel... | |
| The valve bank types BWN and BWH consist of a connection block (with ports P and R), the directional seated valves types BWN and BWH installed on sub-plates and connected... | |
| These 2-way flow valves (drop rate braking valves), type SB or SQ, are used for flow control purposes with single acting cylinders. They maintain a constant drop rate irrespective of... | |
| These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone... | |
| These check valves type B are available in three housing designs enabling in-line installation for any requirement. It is also possible to use these valves as foot valves in the... | |
| These directional seated valves type WN and WH use spring loaded ballsas valve elements and therefore do not show any leakage. They are manifold mounting and are available in four... | |
| These directional seated valves use spring loaded balls as valve elements and therefore do not show any leakage. They are manifold mounting and are available with various actuations which always... | |
| These directional spool valves are designed as individual valves either for pipeconnection (type SW) or for manifold mounting (type SWP, NSWP) or as valve bank(type SWP, NSWP). Actuation is via... | |
| These directional spool valves are designed as valve bank. Actuation is via directlyacting pressure resistant single stroke solenoids (wet armature); type SWS may becontrolled also via twin solenoids enabling two... | |
| These pressure limiting valves are electrically remote controlled and rule the hydraulic pressure within the system. This enables arbitrary control of the maximum pressure in the circuit there by protecting... | |
| These shut-off valves automatically switch the pump delivery flow into idle circulation as soon as the adjusted pressure is achieved. There is a check valve upstream of the consumer port... | |
| These type VZP use spring loaded balls or cones as valve elements and therefore do not show any leakage. They are manifold mounting and are available in one size only. | |
| Throttles are flow valves. These valves type Q, QR, and QV are available in five sizes and are used to limit the flow in accumulator and control circuits. They feature... | |
| Throttles type CQ, CQR, and CQV are flow valves, which are used in hydraulic circuits to control the flow of single and double acting actuators. These valves are designed as... | |
| Throttles type ED, RD, and RDF are flow valves. They are used in hydraulic circuits to control the flow of single and double acting actuators. The two smaller sizes (type... | |
| Two stage valves are used for hydraulic systems fed by two stage pumps (low and high pressure). They unit the flow from both pumps, automatically switch the low pressure circuit... | |
| Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of... |