HAWE North America Inc. Line Rupture Safety Valve LB 11

Description
The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will prevent an uncontrollable, accelerated movement (drop) of a loaded cylinder, when the hydraulic back-pressure is lost as a result of a rupture of the pressurized line or pipe connection. When the flow through the valve increases above the pre-set limit, the flow forces will exceed the opposing spring force and the valve will block the flow immediately. The valve element in these valves is a shim. There are two different versions available. One valve design completely blocks the flow when actuated, whereas the other one allows a minimum flow (via an orifice) to slowly drop the load.
Datasheet
Description
The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will prevent an uncontrollable, accelerated movement (drop) of a loaded cylinder, when the hydraulic back-pressure is lost as a result of a rupture of the pressurized line or pipe connection. When the flow through the valve increases above the pre-set limit, the flow forces will exceed the opposing spring force and the valve will block the flow immediately. The valve element in these valves is a shim. There are two different versions available. One valve design completely blocks the flow when actuated, whereas the other one allows a minimum flow (via an orifice) to slowly drop the load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Line Rupture Safety Valve
LB 11
Line Rupture Safety Valve LB 11
The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will prevent an uncontrollable, accelerated movement (drop) of a loaded cylinder, when the hydraulic back-pressure is lost as a result of a rupture of the pressurized line or pipe connection. When the flow through the valve increases above the pre-set limit, the flow forces will exceed the opposing spring force and the valve will block the flow immediately. The valve element in these valves is a shim. There are two different versions available. One valve design completely blocks the flow when actuated, whereas the other one allows a minimum flow (via an orifice) to slowly drop the load.

The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will prevent an uncontrollable, accelerated movement (drop) of a loaded cylinder, when the hydraulic back-pressure is lost as a result of a rupture of the pressurized line or pipe connection. When the flow through the valve increases above the pre-set limit, the flow forces will exceed the opposing spring force and the valve will block the flow immediately. The valve element in these valves is a shim. There are two different versions available. One valve design completely blocks the flow when actuated, whereas the other one allows a minimum flow (via an orifice) to slowly drop the load.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number LB 11
Product Name Line Rupture Safety Valve
Valve Type Check; Safety
Primary Material Steel
Media Hydraulic
Maximum Pressure 10152.64 psi (7145 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 9998-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 250N-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details