HAWE North America Inc. MV Series Pressure Relief and Sequencing Valve MVCS

Description
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TüV), necessary when they are used as safety valves for accumulators.
Datasheet
Description
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TüV), necessary when they are used as safety valves for accumulators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
MV Series Pressure Relief and Sequencing Valve
MVCS
MV Series Pressure Relief and Sequencing Valve MVCS
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TüV), necessary when they are used as safety valves for accumulators.
  • Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure.
  • Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TÜV), necessary when they are used as safety valves for accumulators.
Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number MVCS
Product Name MV Series Pressure Relief and Sequencing Valve
Valve Type Relief
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009783-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
32mm BACOSOL - 04-211-200-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
VALVES - BP90-025-SS-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details