HAWE North America Inc. Check Valve Type B

Description
These check valves type B are available in three housing designs enabling in-line installation for any requirement. It is also possible to use these valves as foot valves in the suction line of pumps due to their low response pressure.
Datasheet
Description
These check valves type B are available in three housing designs enabling in-line installation for any requirement. It is also possible to use these valves as foot valves in the suction line of pumps due to their low response pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Check Valve - Type B - HAWE North America Inc.
Charlotte, NC, USA
Check Valve
Type B
Check Valve Type B
These check valves type B are available in three housing designs enabling in-line installation for any requirement. It is also possible to use these valves as foot valves in the suction line of pumps due to their low response pressure.

These check valves type B are available in three housing designs enabling in-line installation for any requirement. It is also possible to use these valves as foot valves in the suction line of pumps due to their low response pressure.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number Type B
Product Name Check Valve
Valve Type Check
Primary Material Steel
Media Hydraulic
Maximum Pressure 7251.89 psi (5104 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86910 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 171SLF-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details