HAWE North America Inc. On/Off Directional Spool Valve SG 0

Description
The directional spool valves with optional pressure limiting valve type SG and SP are available either for pipe connection (type SG) or manifold mounting (type SP). They are widely used to control the direction of movement of hydraulic consumers e.g. motors or cylinders. The sturdy design and a wide range of different actuations enable utilization of these valves in many applications such as mobile hydraulics or on ships.
Datasheet
Description
The directional spool valves with optional pressure limiting valve type SG and SP are available either for pipe connection (type SG) or manifold mounting (type SP). They are widely used to control the direction of movement of hydraulic consumers e.g. motors or cylinders. The sturdy design and a wide range of different actuations enable utilization of these valves in many applications such as mobile hydraulics or on ships.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
On/Off Directional Spool Valve
SG 0
On/Off Directional Spool Valve SG 0
The directional spool valves with optional pressure limiting valve type SG and SP are available either for pipe connection (type SG) or manifold mounting (type SP). They are widely used to control the direction of movement of hydraulic consumers e.g. motors or cylinders. The sturdy design and a wide range of different actuations enable utilization of these valves in many applications such as mobile hydraulics or on ships.

The directional spool valves with optional pressure limiting valve type SG and SP are available either for pipe connection (type SG) or manifold mounting (type SP). They are widely used to control the direction of movement of hydraulic consumers e.g. motors or cylinders. The sturdy design and a wide range of different actuations enable utilization of these valves in many applications such as mobile hydraulics or on ships.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number SG 0
Product Name On/Off Directional Spool Valve
Valve Type Directional; Spool
Primary Material Steel
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 53175-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details