HAWE North America Inc. Directional Spool Valve SWP 2

Description
These directional spool valves are designed as individual valves either for pipeconnection (type SW) or for manifold mounting (type SWP, NSWP) or as valve bank(type SWP, NSWP). Actuation is via directly acting pressure resistant single strokesolenoids (wet armature); type NSWP may feature twin solenoids enabling two speedrates or prop. solenoids which may be combined also with a stroke limitation. Versionswith ATEX-approval are available as well. The individual manifold mounting valvescan be combined with sub-plates enabling pipe connection plus an optional pressurelimiting valve. The valve sections type NSWP can be combined with various optionseither on the pump side e.g. check valves, throttles, or orifices plus orifices or restric-tor check valves on the consumer side.
Datasheet
Description
These directional spool valves are designed as individual valves either for pipeconnection (type SW) or for manifold mounting (type SWP, NSWP) or as valve bank(type SWP, NSWP). Actuation is via directly acting pressure resistant single strokesolenoids (wet armature); type NSWP may feature twin solenoids enabling two speedrates or prop. solenoids which may be combined also with a stroke limitation. Versionswith ATEX-approval are available as well. The individual manifold mounting valvescan be combined with sub-plates enabling pipe connection plus an optional pressurelimiting valve. The valve sections type NSWP can be combined with various optionseither on the pump side e.g. check valves, throttles, or orifices plus orifices or restric-tor check valves on the consumer side.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Directional Spool Valve
SWP 2
Directional Spool Valve SWP 2
These directional spool valves are designed as individual valves either for pipeconnection (type SW) or for manifold mounting (type SWP, NSWP) or as valve bank(type SWP, NSWP). Actuation is via directly acting pressure resistant single strokesolenoids (wet armature); type NSWP may feature twin solenoids enabling two speedrates or prop. solenoids which may be combined also with a stroke limitation. Versionswith ATEX-approval are available as well. The individual manifold mounting valvescan be combined with sub-plates enabling pipe connection plus an optional pressurelimiting valve. The valve sections type NSWP can be combined with various optionseither on the pump side e.g. check valves, throttles, or orifices plus orifices or restric-tor check valves on the consumer side.

These directional spool valves are designed as individual valves either for pipeconnection (type SW) or for manifold mounting (type SWP, NSWP) or as valve bank(type SWP, NSWP). Actuation is via directly acting pressure resistant single strokesolenoids (wet armature); type NSWP may feature twin solenoids enabling two speedrates or prop. solenoids which may be combined also with a stroke limitation. Versionswith ATEX-approval are available as well. The individual manifold mounting valvescan be combined with sub-plates enabling pipe connection plus an optional pressurelimiting valve. The valve sections type NSWP can be combined with various optionseither on the pump side e.g. check valves, throttles, or orifices plus orifices or restric-tor check valves on the consumer side.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number SWP 2
Product Name Directional Spool Valve
Valve Type Directional; Spool
Primary Material Steel
Media Hydraulic
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Body Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-038-PP-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details