HAWE North America Inc. Load Holding Pressure Valve LHT 3

Description
Load holding valves are pressure valves, which act always on the returnflow side of double acting consumers. They block the return duct according to their set pressure (setting approx. 15% above the max. load pressure) generating a counter force to a pushing (negative) load. Thereforethe pump will have to feed the inflow side, e.g. pressurizing the cylinderenough to overcome the set pressure of the load holding valve, therebydropping the load. Type LHK is intended for applications which are hardly prone for oscillations. Type LHT features simple, whereas type LHDV an elaborate special dampening equipment making them especially suited for applications together withprop. directional spool valves (ilLoadSensingln spool valves) e.g. type PSL/PSV.Many additional options are available suchas shock valves, shuttle valves with or without by pass check valve (e.g. delayedrelease of hydraulic brakes) etc.
Datasheet
Description
Load holding valves are pressure valves, which act always on the returnflow side of double acting consumers. They block the return duct according to their set pressure (setting approx. 15% above the max. load pressure) generating a counter force to a pushing (negative) load. Thereforethe pump will have to feed the inflow side, e.g. pressurizing the cylinderenough to overcome the set pressure of the load holding valve, therebydropping the load. Type LHK is intended for applications which are hardly prone for oscillations. Type LHT features simple, whereas type LHDV an elaborate special dampening equipment making them especially suited for applications together withprop. directional spool valves (ilLoadSensingln spool valves) e.g. type PSL/PSV.Many additional options are available suchas shock valves, shuttle valves with or without by pass check valve (e.g. delayedrelease of hydraulic brakes) etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Load Holding Pressure Valve
LHT 3
Load Holding Pressure Valve LHT 3
Load holding valves are pressure valves, which act always on the returnflow side of double acting consumers. They block the return duct according to their set pressure (setting approx. 15% above the max. load pressure) generating a counter force to a pushing (negative) load. Thereforethe pump will have to feed the inflow side, e.g. pressurizing the cylinderenough to overcome the set pressure of the load holding valve, therebydropping the load. Type LHK is intended for applications which are hardly prone for oscillations. Type LHT features simple, whereas type LHDV an elaborate special dampening equipment making them especially suited for applications together withprop. directional spool valves (ilLoadSensingln spool valves) e.g. type PSL/PSV.Many additional options are available suchas shock valves, shuttle valves with or without by pass check valve (e.g. delayedrelease of hydraulic brakes) etc.

Load holding valves are pressure valves, which act always on the returnflow side of double acting consumers. They block the return duct according to their set pressure (setting approx. 15% above the max. load pressure) generating a counter force to a pushing (negative) load. Thereforethe pump will have to feed the inflow side, e.g. pressurizing the cylinderenough to overcome the set pressure of the load holding valve, therebydropping the load. Type LHK is intended for applications which are hardly prone for oscillations. Type LHT features simple, whereas type LHDV an elaborate special dampening equipment making them especially suited for applications together withprop. directional spool valves (ilLoadSensingln spool valves) e.g. type PSL/PSV.Many additional options are available suchas shock valves, shuttle valves with or without by pass check valve (e.g. delayedrelease of hydraulic brakes) etc.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number LHT 3
Product Name Load Holding Pressure Valve
Valve Type Back Flow; Load Holding Valve
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36756 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Full Port Brass Ball Valve - 161N-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details