HAWE North America Inc. Check Valve ER

Description
The check valves type RK/RB, RC, RE, and ER are used to block the flowin one direction and enable free flow in the opposite direction. The check valves type RK/RB are ball seated valves, where the valve element is spring loaded. They are sturdy and contamination tolerant due totheir design. The screw-in check valves type RC may be installed in both directions with the spring loaded valve shim enabling rapid switching sequences. There are also versions available featuring metric thread or a housing. The screw-in check valves type RE is a shim type check valve also butwithout spring pre-load. This enables a very compact and simple method of blocking the oil flow in one direction. This valve can be used as a "foot valve" in the suction pipe of pumps. The mounting hole for all screw-in checkvalves can be easily machined with a standard drill (point angle 118°). The check valve inserts type ER feature a ball seated design and are commonly installed in the ports of ball seated directional valves or other manifold mounted valves.
Datasheet
Description
The check valves type RK/RB, RC, RE, and ER are used to block the flowin one direction and enable free flow in the opposite direction. The check valves type RK/RB are ball seated valves, where the valve element is spring loaded. They are sturdy and contamination tolerant due totheir design. The screw-in check valves type RC may be installed in both directions with the spring loaded valve shim enabling rapid switching sequences. There are also versions available featuring metric thread or a housing. The screw-in check valves type RE is a shim type check valve also butwithout spring pre-load. This enables a very compact and simple method of blocking the oil flow in one direction. This valve can be used as a "foot valve" in the suction pipe of pumps. The mounting hole for all screw-in checkvalves can be easily machined with a standard drill (point angle 118°). The check valve inserts type ER feature a ball seated design and are commonly installed in the ports of ball seated directional valves or other manifold mounted valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Check Valve
ER
Check Valve ER
The check valves type RK/RB, RC, RE, and ER are used to block the flowin one direction and enable free flow in the opposite direction. The check valves type RK/RB are ball seated valves, where the valve element is spring loaded. They are sturdy and contamination tolerant due totheir design. The screw-in check valves type RC may be installed in both directions with the spring loaded valve shim enabling rapid switching sequences. There are also versions available featuring metric thread or a housing. The screw-in check valves type RE is a shim type check valve also butwithout spring pre-load. This enables a very compact and simple method of blocking the oil flow in one direction. This valve can be used as a "foot valve" in the suction pipe of pumps. The mounting hole for all screw-in checkvalves can be easily machined with a standard drill (point angle 118°). The check valve inserts type ER feature a ball seated design and are commonly installed in the ports of ball seated directional valves or other manifold mounted valves.

The check valves type RK/RB, RC, RE, and ER are used to block the flowin one direction and enable free flow in the opposite direction. The check valves type RK/RB are ball seated valves, where the valve element is spring loaded. They are sturdy and contamination tolerant due totheir design. The screw-in check valves type RC may be installed in both directions with the spring loaded valve shim enabling rapid switching sequences. There are also versions available featuring metric thread or a housing. The screw-in check valves type RE is a shim type check valve also butwithout spring pre-load. This enables a very compact and simple method of blocking the oil flow in one direction. This valve can be used as a "foot valve" in the suction pipe of pumps. The mounting hole for all screw-in checkvalves can be easily machined with a standard drill (point angle 118°). The check valve inserts type ER feature a ball seated design and are commonly installed in the ports of ball seated directional valves or other manifold mounted valves.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number ER
Product Name Check Valve
Valve Type Ball Check; Check
Primary Material Stainless Steel (optional feature); Steel
Media Hydraulic
Maximum Pressure 5801.51 to 7251.89 psi (4083 to 5104 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
V Series Metal Seated Ball Valves - Four-Way Switching Valves - ValvTechnologies, Inc.
Specs
Connection Description BoltFlange
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details