HAWE North America Inc. Line Rupture Safety Valve LB 4

Description
The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will prevent an uncontrollable, accelerated movement (drop) of a loaded cylinder, when the hydraulic back-pressure is lost as a result of a rupture of the pressurized line or pipe connection. When the flow through the valve increases above the pre-set limit, the flow forces will exceed the opposing spring force and the valve will block the flow immediately. The valve element in these valves is a shim. There are two different versions available. One valve design completely blocks the flow when actuated, whereas the other one allows a minimum flow (via an orifice) to slowly drop the load.
Datasheet
Description
The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will prevent an uncontrollable, accelerated movement (drop) of a loaded cylinder, when the hydraulic back-pressure is lost as a result of a rupture of the pressurized line or pipe connection. When the flow through the valve increases above the pre-set limit, the flow forces will exceed the opposing spring force and the valve will block the flow immediately. The valve element in these valves is a shim. There are two different versions available. One valve design completely blocks the flow when actuated, whereas the other one allows a minimum flow (via an orifice) to slowly drop the load.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Line Rupture Safety Valve
LB 4
Line Rupture Safety Valve LB 4
The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will prevent an uncontrollable, accelerated movement (drop) of a loaded cylinder, when the hydraulic back-pressure is lost as a result of a rupture of the pressurized line or pipe connection. When the flow through the valve increases above the pre-set limit, the flow forces will exceed the opposing spring force and the valve will block the flow immediately. The valve element in these valves is a shim. There are two different versions available. One valve design completely blocks the flow when actuated, whereas the other one allows a minimum flow (via an orifice) to slowly drop the load.

The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will prevent an uncontrollable, accelerated movement (drop) of a loaded cylinder, when the hydraulic back-pressure is lost as a result of a rupture of the pressurized line or pipe connection. When the flow through the valve increases above the pre-set limit, the flow forces will exceed the opposing spring force and the valve will block the flow immediately. The valve element in these valves is a shim. There are two different versions available. One valve design completely blocks the flow when actuated, whereas the other one allows a minimum flow (via an orifice) to slowly drop the load.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number LB 4
Product Name Line Rupture Safety Valve
Valve Type Check; Safety
Primary Material Steel
Media Hydraulic
Maximum Pressure 7251.89 psi (5104 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561222 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
Solenoid Valves - 5000009892-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details