HAWE North America Inc. Pressure Reducing Valve CDK 3-P

Description
The task of pressure reducing valves in a hydraulic circuit is to maintain arather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level(primary side) is to supply another circuit with a lower pressure level(secondary side), without affecting the higher pressure in the primarycircuit. The pressure reducing valve illustrated here is directly controlled. Thisvalve type CDK does not show any leakage when closed and therefore aleakage port is not required as is with other conventional pressure reducing valves which act like a spool valve and always do have design relatedleakage. A override compensation is not possible with type CDK, as this valve is designedas a seated valve. A reversal of the directionof flow is possible up to approx. 2 x Q max . A further benefit of type CDK is the mountinghole, which can be easily manufactured (seedimensions).Spec ial feature of type DK is the trackedpressure switch, where setting of pressureand switch takes place simultaneously viaonly one adjustment device.
Datasheet
Description
The task of pressure reducing valves in a hydraulic circuit is to maintain arather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level(primary side) is to supply another circuit with a lower pressure level(secondary side), without affecting the higher pressure in the primarycircuit. The pressure reducing valve illustrated here is directly controlled. Thisvalve type CDK does not show any leakage when closed and therefore aleakage port is not required as is with other conventional pressure reducing valves which act like a spool valve and always do have design relatedleakage. A override compensation is not possible with type CDK, as this valve is designedas a seated valve. A reversal of the directionof flow is possible up to approx. 2 x Q max . A further benefit of type CDK is the mountinghole, which can be easily manufactured (seedimensions).Spec ial feature of type DK is the trackedpressure switch, where setting of pressureand switch takes place simultaneously viaonly one adjustment device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Reducing Valve - CDK 3-P - HAWE North America Inc.
Charlotte, NC, USA
Pressure Reducing Valve
CDK 3-P
Pressure Reducing Valve CDK 3-P
The task of pressure reducing valves in a hydraulic circuit is to maintain arather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level(primary side) is to supply another circuit with a lower pressure level(secondary side), without affecting the higher pressure in the primarycircuit. The pressure reducing valve illustrated here is directly controlled. Thisvalve type CDK does not show any leakage when closed and therefore aleakage port is not required as is with other conventional pressure reducing valves which act like a spool valve and always do have design relatedleakage. A override compensation is not possible with type CDK, as this valve is designedas a seated valve. A reversal of the directionof flow is possible up to approx. 2 x Q max . A further benefit of type CDK is the mountinghole, which can be easily manufactured (seedimensions).Spec ial feature of type DK is the trackedpressure switch, where setting of pressureand switch takes place simultaneously viaonly one adjustment device.

The task of pressure reducing valves in a hydraulic circuit is to maintain arather constant outlet pressure despite a higher and changing inlet pressure. They are used when an hydraulic circuit with a higher pressure level(primary side) is to supply another circuit with a lower pressure level(secondary side), without affecting the higher pressure in the primarycircuit. The pressure reducing valve illustrated here is directly controlled. Thisvalve type CDK does not show any leakage when closed and therefore aleakage port is not required as is with other conventional pressure reducing valves which act like a spool valve and always do have design relatedleakage. A override compensation is not possible with type CDK, as this valve is designedas a seated valve. A reversal of the directionof flow is possible up to approx. 2 x Q max . A further benefit of type CDK is the mountinghole, which can be easily manufactured (seedimensions).Special feature of type DK is the trackedpressure switch, where setting of pressureand switch takes place simultaneously viaonly one adjustment device.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number CDK 3-P
Product Name Pressure Reducing Valve
Valve Type Control Valve
Primary Material Steel
Media Hydraulic
Maximum Pressure 1885.49 to 7251.89 psi (1327 to 5104 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86788 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
High Flow Rate Spring Loaded Lead Free Brass Check Valve - 100022LF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details