HAWE North America Inc. MV Series Pressure Relief and Sequencing Valve SV

Description
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TüV), necessary when they are used as safety valves for accumulators.
Datasheet
Description
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TüV), necessary when they are used as safety valves for accumulators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
MV Series Pressure Relief and Sequencing Valve
SV
MV Series Pressure Relief and Sequencing Valve SV
Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure. Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TüV), necessary when they are used as safety valves for accumulators.
  • Pressure limiting valve (safety valve): Safeguarding the system against excessive pressure or for the limitation of working pressure.
  • Sequence valves: Generates a constant pressure difference between inlet and outlet of the flow. Directly controlled valves feature a dampening device to ensure quiet operation, but also available without it if necessary for an application. There is also a version of the pressure limiting valve, which features a type approval (TÜV), necessary when they are used as safety valves for accumulators.
Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number SV
Product Name MV Series Pressure Relief and Sequencing Valve
Valve Type Relief
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61610 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Ball Check Valve 0 5 4 - 1233040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 4.00 inch (101.60 mm)
View Details
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-21-CP100 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details