HAWE North America Inc. Pressure Controlled 2-Way Directional Circulation Valve CNE 2

Description
The pressure controlled 2-way directional valve automatically switches one (low pressure) of two circuits feeding a hydraulic system into idle circulation as soon as the adjusted pressure is achieved or exceeded by the high pressure circuit. The valve is retained in this shifting position, enabling idle circulation, via the higher pressure being picked up and transmitted by a control oil duct. This valve also serves as a pressure limiting valve for the low pressure circuit. Contrary to version CNE 2, CNE 21 features an additional thread seal and CNE 22 and 23 a thread seal plus a piston seal. The idle circulation valves type CNE are screw-in valves where the mounting hole can be easily manufactured.
Datasheet
Description
The pressure controlled 2-way directional valve automatically switches one (low pressure) of two circuits feeding a hydraulic system into idle circulation as soon as the adjusted pressure is achieved or exceeded by the high pressure circuit. The valve is retained in this shifting position, enabling idle circulation, via the higher pressure being picked up and transmitted by a control oil duct. This valve also serves as a pressure limiting valve for the low pressure circuit. Contrary to version CNE 2, CNE 21 features an additional thread seal and CNE 22 and 23 a thread seal plus a piston seal. The idle circulation valves type CNE are screw-in valves where the mounting hole can be easily manufactured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Pressure Controlled 2-Way Directional Circulation Valve
CNE 2
Pressure Controlled 2-Way Directional Circulation Valve CNE 2
The pressure controlled 2-way directional valve automatically switches one (low pressure) of two circuits feeding a hydraulic system into idle circulation as soon as the adjusted pressure is achieved or exceeded by the high pressure circuit. The valve is retained in this shifting position, enabling idle circulation, via the higher pressure being picked up and transmitted by a control oil duct. This valve also serves as a pressure limiting valve for the low pressure circuit. Contrary to version CNE 2, CNE 21 features an additional thread seal and CNE 22 and 23 a thread seal plus a piston seal. The idle circulation valves type CNE are screw-in valves where the mounting hole can be easily manufactured.

The pressure controlled 2-way directional valve automatically switches one (low pressure) of two circuits feeding a hydraulic system into idle circulation as soon as the adjusted pressure is achieved or exceeded by the high pressure circuit.
The valve is retained in this shifting position, enabling idle circulation, via the higher pressure being picked up and transmitted by a control oil duct. This valve also serves as a pressure limiting valve for the low pressure circuit. Contrary to version CNE 2, CNE 21 features an additional thread seal and CNE 22 and 23 a thread seal plus a piston seal. The idle circulation valves type CNE are screw-in valves where the mounting hole can be easily manufactured.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number CNE 2
Product Name Pressure Controlled 2-Way Directional Circulation Valve
Valve Type Directional
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009759-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
22mm INTERSOL - 09-221I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
VALVES - BP-050-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details