HAWE North America Inc. Flow Control Valve Divider TQ 3

Description
The flow dividers type TQ divide (collect) total flow entering (exiting) atport C. The distribution is independent of working pressure at ports Aand B, and may be divided equally or unequally in predetermined portions. The flow divider type TV features priority division, i.e. variable flow entering port C is divided where partial flow QA , through port A, is keptconstant and the residual flow, QB , exits port B. As soon as one actuator´s movement is stopped the flow to the other is either reduced to a minimalflow (type TQ) or completely reduced to leakage flow (type TV). It ispossible to overcome this design feature by creating flow via a pressure limiting valve. These valves are used for applications where one pump is required to supply two unevenly loaded consumers, which must be driven simultaneously and independently (type TQ) or if one actuator requires priority flow (type TV) .
Datasheet
Description
The flow dividers type TQ divide (collect) total flow entering (exiting) atport C. The distribution is independent of working pressure at ports Aand B, and may be divided equally or unequally in predetermined portions. The flow divider type TV features priority division, i.e. variable flow entering port C is divided where partial flow QA , through port A, is keptconstant and the residual flow, QB , exits port B. As soon as one actuator´s movement is stopped the flow to the other is either reduced to a minimalflow (type TQ) or completely reduced to leakage flow (type TV). It ispossible to overcome this design feature by creating flow via a pressure limiting valve. These valves are used for applications where one pump is required to supply two unevenly loaded consumers, which must be driven simultaneously and independently (type TQ) or if one actuator requires priority flow (type TV) .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Flow Control Valve Divider
TQ 3
Flow Control Valve Divider TQ 3
The flow dividers type TQ divide (collect) total flow entering (exiting) atport C. The distribution is independent of working pressure at ports Aand B, and may be divided equally or unequally in predetermined portions. The flow divider type TV features priority division, i.e. variable flow entering port C is divided where partial flow QA , through port A, is keptconstant and the residual flow, QB , exits port B. As soon as one actuator´s movement is stopped the flow to the other is either reduced to a minimalflow (type TQ) or completely reduced to leakage flow (type TV). It ispossible to overcome this design feature by creating flow via a pressure limiting valve. These valves are used for applications where one pump is required to supply two unevenly loaded consumers, which must be driven simultaneously and independently (type TQ) or if one actuator requires priority flow (type TV) .

The flow dividers type TQ divide (collect) total flow entering (exiting) atport C. The distribution is independent of working pressure at ports Aand B, and may be divided equally or unequally in predetermined portions.
The flow divider type TV features priority division, i.e. variable flow entering port C is divided where partial flow QA , through port A, is keptconstant and the residual flow, QB , exits port B. As soon as one actuator´s movement is stopped the flow to the other is either reduced to a minimalflow (type TQ) or completely reduced to leakage flow (type TV). It ispossible to overcome this design feature by creating flow via a pressure limiting valve. These valves are used for applications where one pump is required to supply two unevenly loaded consumers, which must be driven simultaneously and independently (type TQ) or if one actuator requires priority flow (type TV) .

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number TQ 3
Product Name Flow Control Valve Divider
Valve Type Control Valve; Flow Divider Valve
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatic Manual Control Valves - 1215862 - RS Components, Ltd.
Specs
Valve Type Control Valve
Primary Material Plastic
Media Air
View Details
Angle seat valve - VZXA-B-TS6-25-M2-V13T-30-M-90-26-V4 - Festo Corporation
Specs
Valve Type Diaphragm
Media Water; Hydraulic; Air; Compressed Air
Maximum Pressure 72.52 to 101.53 psi (51.04 to 71.45 m H2O)
View Details
2 suppliers