HAWE North America Inc. Shuttle Valve WV 10 - S

Description
Shuttle valves are stop valves with two inlets and one outlet. There is a ball in the inside of the valve, which can travel from one inlet to the other. It will automatically block the one inlet with the lower pressure. This way the higher inlet pressure is automatically led to the outlet port. The version type WV, which is for pipe connection, is integrated in a T-shaped standard pipe fitting. The version type WVC is designed as a screw-in valve.
Datasheet
Description
Shuttle valves are stop valves with two inlets and one outlet. There is a ball in the inside of the valve, which can travel from one inlet to the other. It will automatically block the one inlet with the lower pressure. This way the higher inlet pressure is automatically led to the outlet port. The version type WV, which is for pipe connection, is integrated in a T-shaped standard pipe fitting. The version type WVC is designed as a screw-in valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shuttle Valve - WV 10 - S - HAWE North America Inc.
Charlotte, NC, USA
Shuttle Valve
WV 10 - S
Shuttle Valve WV 10 - S
Shuttle valves are stop valves with two inlets and one outlet. There is a ball in the inside of the valve, which can travel from one inlet to the other. It will automatically block the one inlet with the lower pressure. This way the higher inlet pressure is automatically led to the outlet port. The version type WV, which is for pipe connection, is integrated in a T-shaped standard pipe fitting. The version type WVC is designed as a screw-in valve.

Shuttle valves are stop valves with two inlets and one outlet. There is a ball in the inside of the valve, which can travel from one inlet to the other. It will automatically block the one inlet with the lower pressure. This way the higher inlet pressure is automatically led to the outlet port. The version type WV, which is for pipe connection, is integrated in a T-shaped standard pipe fitting. The version type WVC is designed as a screw-in valve.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number WV 10 - S
Product Name Shuttle Valve
Valve Type Check; Shuttle Valve
Primary Material Steel
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
T 21 Ball Valve 0 5 4 - 121608010 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details