HAWE North America Inc. 2/2 Way Ball Seated Directional Screw-in Seated Valve EM/EMP 3 (V, S)

Description
These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a pressure difference at the opposing facial areas of the piston forcing it in the openor closed position. Type EMP is a proportional valve, acting like a throttle but with zero leakage in blocked position. The dampened version will increase the switching time for on/off controls (hydraulic ramp). The wet armature solenoids for the valve actuation are pressure resistant, where all moving internalparts are flushed by oil. There is a wide range of connection blocks either for pipe connection orfor banjo bolt mounting, which may feature optional elements such as drain valve, bypass throttle, pressure switch, 2-way flow control valve etc.
Datasheet
Description
These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a pressure difference at the opposing facial areas of the piston forcing it in the openor closed position. Type EMP is a proportional valve, acting like a throttle but with zero leakage in blocked position. The dampened version will increase the switching time for on/off controls (hydraulic ramp). The wet armature solenoids for the valve actuation are pressure resistant, where all moving internalparts are flushed by oil. There is a wide range of connection blocks either for pipe connection orfor banjo bolt mounting, which may feature optional elements such as drain valve, bypass throttle, pressure switch, 2-way flow control valve etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
2/2 Way Ball Seated Directional Screw-in Seated Valve
EM/EMP 3 (V, S)
2/2 Way Ball Seated Directional Screw-in Seated Valve EM/EMP 3 (V, S)
These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a pressure difference at the opposing facial areas of the piston forcing it in the openor closed position. Type EMP is a proportional valve, acting like a throttle but with zero leakage in blocked position. The dampened version will increase the switching time for on/off controls (hydraulic ramp). The wet armature solenoids for the valve actuation are pressure resistant, where all moving internalparts are flushed by oil. There is a wide range of connection blocks either for pipe connection orfor banjo bolt mounting, which may feature optional elements such as drain valve, bypass throttle, pressure switch, 2-way flow control valve etc.

These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a pressure difference at the opposing facial areas of the piston forcing it in the openor closed position. Type EMP is a proportional valve, acting like a throttle but with zero leakage in blocked position. The dampened version will increase the switching time for on/off controls (hydraulic ramp). The wet armature solenoids for the valve actuation are pressure resistant, where all moving internalparts are flushed by oil. There is a wide range of connection blocks either for pipe connection orfor banjo bolt mounting, which may feature optional elements such as drain valve, bypass throttle, pressure switch, 2-way flow control valve etc.

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number EM/EMP 3 (V, S)
Product Name 2/2 Way Ball Seated Directional Screw-in Seated Valve
Valve Type Directional; Solenoid
Primary Material Steel
Media Hydraulic
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355N-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details