HAWE North America Inc. Screw-in Check Valve, Hydraulic Release RHC 6

Description
The screw-in check valves with hydraulic release type CRH and RHC are used in hydraulic circuits together with design related, leaking directional valves, as a hydraulically actuated drain, or idle circulation valves. The valves type RHC with or without pre-release (for high pressure and high consumer flows) are designed as screw-in valves. Type CRH valves are designed as a valve cartridge. Many different versions are available to cover all requirements. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).
Datasheet
Description
The screw-in check valves with hydraulic release type CRH and RHC are used in hydraulic circuits together with design related, leaking directional valves, as a hydraulically actuated drain, or idle circulation valves. The valves type RHC with or without pre-release (for high pressure and high consumer flows) are designed as screw-in valves. Type CRH valves are designed as a valve cartridge. Many different versions are available to cover all requirements. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-in Check Valve, Hydraulic Release - RHC 6 - HAWE North America Inc.
Charlotte, NC, USA
Screw-in Check Valve, Hydraulic Release
RHC 6
Screw-in Check Valve, Hydraulic Release RHC 6
The screw-in check valves with hydraulic release type CRH and RHC are used in hydraulic circuits together with design related, leaking directional valves, as a hydraulically actuated drain, or idle circulation valves. The valves type RHC with or without pre-release (for high pressure and high consumer flows) are designed as screw-in valves. Type CRH valves are designed as a valve cartridge. Many different versions are available to cover all requirements. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).

The screw-in check valves with hydraulic release type CRH and RHC are used in hydraulic circuits together with design related, leaking directional valves, as a hydraulically actuated drain, or idle circulation valves. The valves type RHC with or without pre-release (for high pressure and high consumer flows) are designed as screw-in valves. Type CRH valves are designed as a valve cartridge. Many different versions are available to cover all requirements. Both types can be screwed in mounting holes which can be easily machined with a standard drill (point angle 118°).

Supplier's Site Datasheet

Technical Specifications

  HAWE North America Inc.
Product Category Industrial Valves
Product Number RHC 6
Product Name Screw-in Check Valve, Hydraulic Release
Valve Type Check
Primary Material Steel
Media Hydraulic
Maximum Pressure 5801.51 psi (4083 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010109-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
32mm BACOSOL - 04-211-210-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
VALVES - BP90-025-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details